NVE Corporation Digital Isolators - IL 3485E IL 3485E

Description
Manufacturer: NVE Corp Win Source Part Number: 921128-IL 3485E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: RS422, RS485 Digital Isolator 2500Vrms 2 Channel 20Mbps 15kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-1099-5, 390-1099-5-ND, 390-IL3485E, IL3485E
Request a Quote Datasheet
Description
Manufacturer: NVE Corp Win Source Part Number: 921128-IL 3485E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: RS422, RS485 Digital Isolator 2500Vrms 2 Channel 20Mbps 15kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-1099-5, 390-1099-5-ND, 390-IL3485E, IL3485E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL 3485E - 921128-IL 3485E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL 3485E
921128-IL 3485E
Digital Isolators - IL 3485E 921128-IL 3485E
Manufacturer: NVE Corp Win Source Part Number: 921128-IL 3485E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: RS422, RS485 Digital Isolator 2500Vrms 2 Channel 20Mbps 15kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-1099-5, 390-1099-5-ND, 390-IL3485E, IL3485E

Manufacturer: NVE Corp
Win Source Part Number: 921128-IL 3485E
Series: IsoLoop®
Operating Temperature Range: -40°C ~ 85°C
Features: RS422, RS485 Digital Isolator 2500Vrms 2 Channel 20Mbps 15kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 390-1099-5, 390-1099-5-ND, 390-IL3485E, IL3485E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 921128-IL 3485E
Product Name Digital Isolators - IL 3485E
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4402BRIZ-RL - 911099-ADUM4402BRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
8B39 Current Output Module - 8B39-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details