NVE Corporation Digital Isolators - IL 3285-3E IL 3285-3E

Description
Manufacturer: NVE Corp Win Source Part Number: 921126-IL 3285-3E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: RS422, RS485 Digital Isolator 2500Vrms Channel 5Mbps 15kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL3285-3E, IL32853E, 390-1126-5-ND, 390-1126-5, IL3285-3E
Request a Quote Datasheet
Description
Manufacturer: NVE Corp Win Source Part Number: 921126-IL 3285-3E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: RS422, RS485 Digital Isolator 2500Vrms Channel 5Mbps 15kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL3285-3E, IL32853E, 390-1126-5-ND, 390-1126-5, IL3285-3E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL 3285-3E - 921126-IL 3285-3E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL 3285-3E
921126-IL 3285-3E
Digital Isolators - IL 3285-3E 921126-IL 3285-3E
Manufacturer: NVE Corp Win Source Part Number: 921126-IL 3285-3E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: RS422, RS485 Digital Isolator 2500Vrms Channel 5Mbps 15kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL3285-3E, IL32853E, 390-1126-5-ND, 390-1126-5, IL3285-3E

Manufacturer: NVE Corp
Win Source Part Number: 921126-IL 3285-3E
Series: IsoLoop®
Operating Temperature Range: -40°C ~ 85°C
Features: RS422, RS485 Digital Isolator 2500Vrms Channel 5Mbps 15kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 390-IL3285-3E, IL32853E, 390-1126-5-ND, 390-1126-5, IL3285-3E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 921126-IL 3285-3E
Product Name Digital Isolators - IL 3285-3E
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243752-SI8275GB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
SCM7B47 Isolated Linearized Thermocouple Input Module - SCM7B47-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details