NVE Corporation Digital Isolators - IL 3085E IL 3085E

Description
Manufacturer: NVE Corp Win Source Part Number: 921124-IL 3085E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: RS422, RS485 Digital Isolator 2500Vrms Channel 4Mbps 30kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IL3085E, 390-IL3085E, 390-1143-5-ND, 390-1143-5
Request a Quote Datasheet
Description
Manufacturer: NVE Corp Win Source Part Number: 921124-IL 3085E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: RS422, RS485 Digital Isolator 2500Vrms Channel 4Mbps 30kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IL3085E, 390-IL3085E, 390-1143-5-ND, 390-1143-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL 3085E - 921124-IL 3085E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL 3085E
921124-IL 3085E
Digital Isolators - IL 3085E 921124-IL 3085E
Manufacturer: NVE Corp Win Source Part Number: 921124-IL 3085E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: RS422, RS485 Digital Isolator 2500Vrms Channel 4Mbps 30kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IL3085E, 390-IL3085E, 390-1143-5-ND, 390-1143-5

Manufacturer: NVE Corp
Win Source Part Number: 921124-IL 3085E
Series: IsoLoop®
Operating Temperature Range: -40°C ~ 85°C
Features: RS422, RS485 Digital Isolator 2500Vrms Channel 4Mbps 30kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SOIC
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IL3085E, 390-IL3085E, 390-1143-5-ND, 390-1143-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 921124-IL 3085E
Product Name Digital Isolators - IL 3085E
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products