NVE Corporation Digital Isolators - IL 3085-1E IL 3085-1E

Description
Manufacturer: NVE Corp Win Source Part Number: 921123-IL 3085-1E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: RS422, RS485 Digital Isolator 2500Vrms Channel 4Mbps 30kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-1156-5, 390-1156-5-ND, 390-IL3085-1E, IL3085-1E
Request a Quote Datasheet
Description
Manufacturer: NVE Corp Win Source Part Number: 921123-IL 3085-1E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: RS422, RS485 Digital Isolator 2500Vrms Channel 4Mbps 30kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-1156-5, 390-1156-5-ND, 390-IL3085-1E, IL3085-1E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL 3085-1E - 921123-IL 3085-1E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL 3085-1E
921123-IL 3085-1E
Digital Isolators - IL 3085-1E 921123-IL 3085-1E
Manufacturer: NVE Corp Win Source Part Number: 921123-IL 3085-1E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: RS422, RS485 Digital Isolator 2500Vrms Channel 4Mbps 30kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-1156-5, 390-1156-5-ND, 390-IL3085-1E, IL3085-1E

Manufacturer: NVE Corp
Win Source Part Number: 921123-IL 3085-1E
Series: IsoLoop®
Operating Temperature Range: -40°C ~ 85°C
Features: RS422, RS485 Digital Isolator 2500Vrms Channel 4Mbps 30kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Package: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 390-1156-5, 390-1156-5-ND, 390-IL3085-1E, IL3085-1E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 921123-IL 3085-1E
Product Name Digital Isolators - IL 3085-1E
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-07 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners - 2408033 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx
Inputs Voltage
View Details
3 suppliers
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details