Rochester Electronics Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1346LLETR-DD-T A1346LLETR-DD-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908866-A1346LLETR-DD -T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Hall Effect Sensor Single Axis 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908866-A1346LLETR-DD -T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Hall Effect Sensor Single Axis 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1346LLETR-DD-T - 908866-A1346LLETR-DD-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1346LLETR-DD-T
908866-A1346LLETR-DD-T
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1346LLETR-DD-T 908866-A1346LLETR-DD-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908866-A1346LLETR-DD -T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Hall Effect Sensor Single Axis 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 908866-A1346LLETR-DD-T
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Hall Effect Sensor Single Axis 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Sensors
Case / Package: 14-TSSOP
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 908866-A1346LLETR-DD-T
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1346LLETR-DD-T
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Programmable Angle Sensor - A1337LLETR-P-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details