NVE Corporation Switches (Solid State) AD004-00

Description
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 391-1005-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
391-1005-ND
Switches (Solid State) 391-1005-ND
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP

Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 391-1005-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1192LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
View Details
Proximity sensor - SIEN-M8B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers