NVE Corporation Current Sensors AAV003-10E

Description
Current Sensor 80mA 1 Channel Magnetoresistive, Open Loop Bidirectional 6-WDFN Exposed Pad
Request a Quote Datasheet
Description
Current Sensor 80mA 1 Channel Magnetoresistive, Open Loop Bidirectional 6-WDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - AAV003-10E-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
AAV003-10E-ND
Current Sensors AAV003-10E-ND
Current Sensor 80mA 1 Channel Magnetoresistive, Open Loop Bidirectional 6-WDFN Exposed Pad

Current Sensor 80mA 1 Channel Magnetoresistive, Open Loop Bidirectional 6-WDFN Exposed Pad

Buy Now Datasheet
Sensor, Current, 100Khz, Tdfn-6, Full Reel; Quiescent Current Nve - 72W1049 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Current, 100Khz, Tdfn-6, Full Reel; Quiescent Current Nve
72W1049
Sensor, Current, 100Khz, Tdfn-6, Full Reel; Quiescent Current Nve 72W1049
SENSOR, CURRENT, 100KHZ, TDFN-6, FULL REEL; Quiescent Current:-; Bandwidth:100kHz; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

SENSOR, CURRENT, 100KHZ, TDFN-6, FULL REEL; Quiescent Current:-; Bandwidth:100kHz; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sensor, Current, 100Khz, Tdfn-6; Quiescent Current Nve - 72W1048 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Current, 100Khz, Tdfn-6; Quiescent Current Nve
72W1048
Sensor, Current, 100Khz, Tdfn-6; Quiescent Current Nve 72W1048
SENSOR, CURRENT, 100KHZ, TDFN-6; Quiescent Current:-; Bandwidth:100kHz; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

SENSOR, CURRENT, 100KHZ, TDFN-6; Quiescent Current:-; Bandwidth:100kHz; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number AAV003-10E-ND 72W1049
Product Name Current Sensors Sensor, Current, 100Khz, Tdfn-6, Full Reel; Quiescent Current Nve
Loop Type Open Loop
Mounting / Configuration 6-WDFN Exposed Pad
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548326-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
Current Sensors - 448-TLE4973A050T5S0001XUMA1CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
View Details
2 suppliers
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Current Transducers - ACS758LCB-100U-PFF-T - 909250-ACS758LCB-100U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details