RS Components, Ltd. Reed Switch Magnets 1792895

Description
MAGNET 20MM
Request a Quote
Description
MAGNET 20MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Reed Switch Magnets - 1792895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Switch Magnets
1792895
Reed Switch Magnets 1792895
MAGNET 20MM

MAGNET 20MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 1792895
Product Name Reed Switch Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 291915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Magnets Encased Inside The Steel Cups
Holding Force 22.05 lbs (10 kg)
Length 0.7874 inch (20 mm)
View Details
Neodymium Magnets - 2192227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 18.3 lbs (8.3 kg)
Width 0.7874 inch (20 mm)
View Details
Magnets - 107890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 12.79 lbs (5.8 kg)
Geometry Pot
Width 0.9843 inch (25 mm)
View Details
Magnets - 7938785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferromagnetic
Geometry Block / Bar; Bar
Width 4.8 inch (122 mm)
View Details