NuWaves Ltd. High Performance, Multi-Octave HiPerTUNER™

Description
The RF200-2500TUNV1 is the first in a family of premier high-performance, wideband RF Tuners (HiPerTUNER™) designed for front-end receiver and transmit applications where stringent RF filtering of the signal-of-interest is required with superb out of band rejection. The RF Tuner is digitally controlled via a simple RS-232 interface configuring the tuner for frequency of operation and RF gain control. The RF output is a filtered version of the RF input (i.e. no down-conversion or up-conversion)
Description
The RF200-2500TUNV1 is the first in a family of premier high-performance, wideband RF Tuners (HiPerTUNER™) designed for front-end receiver and transmit applications where stringent RF filtering of the signal-of-interest is required with superb out of band rejection. The RF Tuner is digitally controlled via a simple RS-232 interface configuring the tuner for frequency of operation and RF gain control. The RF output is a filtered version of the RF input (i.e. no down-conversion or up-conversion)

Suppliers

Company
Product
Description
Supplier Links
High Performance, Multi-Octave - HiPerTUNER™ - NuWaves Ltd.
Middletown, OH, USA
High Performance, Multi-Octave
HiPerTUNER™
High Performance, Multi-Octave HiPerTUNER™
The RF200-2500TUNV1 is the first in a family of premier high-performance, wideband RF Tuners (HiPerTUNER™) designed for front-end receiver and transmit applications where stringent RF filtering of the signal-of-interest is required with superb out of band rejection. The RF Tuner is digitally controlled via a simple RS-232 interface configuring the tuner for frequency of operation and RF gain control. The RF output is a filtered version of the RF input (i.e. no down-conversion or up-conversion)

The RF200-2500TUNV1 is the first in a family of premier high-performance, wideband RF Tuners (HiPerTUNER™) designed for front-end receiver and transmit applications where stringent RF filtering of the signal-of-interest is required with superb out of band rejection. The RF Tuner is digitally controlled via a simple RS-232 interface configuring the tuner for frequency of operation and RF gain control. The RF output is a filtered version of the RF input (i.e. no down-conversion or up-conversion)

Supplier's Site

Technical Specifications

  NuWaves Ltd.
Product Category RF Filters and Microwave Filters
Product Number HiPerTUNER™
Product Name High Performance, Multi-Octave
Filter Technology Active Filter
Filter Type Bandpass
Filter Design Adjustable Filter
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 1350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B220LA0S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 22000 MHz
View Details
LTCC Band Pass Filter, 1500 - 1620 MHz, 50Ω - BFCN-1560+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1560 dB
View Details
2 suppliers