NTN Bearing Corporation Bearing 4T-M86610PX2

Description
TAPERED ROLLER BEARING, 2-1/2IN OD ,21/32IN WIDE. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 2-1/2IN OD ,21/32IN WIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 22190230 - Radwell International
Willingboro, NJ, United States
Bearing
22190230
Bearing 22190230
TAPERED ROLLER BEARING, 2-1/2IN OD ,21/32IN WIDE. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 2-1/2IN OD ,21/32IN WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 22190230
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU8005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
Roller Bearings - 2482802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details