NTN Bearing Corporation Bearing 45221

Description
ROLLER BEARING TAPERED SINGLE CUP 4-1/8INCH OD. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING TAPERED SINGLE CUP 4-1/8INCH OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 11342938 - Radwell International
Willingboro, NJ, United States
Bearing
11342938
Bearing 11342938
ROLLER BEARING TAPERED SINGLE CUP 4-1/8INCH OD. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING TAPERED SINGLE CUP 4-1/8INCH OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 11342938
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Roller Bearings - 1469283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
Rotation - Cross Roller Ring - RU148UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details