NTN-SNR Group Roller Bearings NA6904R

Description
NTN NA6904R Needle Roller Thrust Bearing
Request a Quote
Description
NTN NA6904R Needle Roller Thrust Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 453048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
453048
Roller Bearings 453048
NTN NA6904R Needle Roller Thrust Bearing

NTN NA6904R Needle Roller Thrust Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 453048
Product Name Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details