NTi Audio AG Audio and Acoustic Analyzer XL2

Description
The XL2 Analyzer forms the unique combination of a state-of-the-art Sound Level Meter, a comprehensive Acoustic Analyzer as well as a powerful Audio Analyzer. A range of measurement microphones with an electronic data sheet are available to suit your requirements. Besides being an advanced, integrating Sound Level Meter, the XL2 measures RTA and FFT high-resolution spectra, RT60 Reverberation Time, Polarity, Delay and THD+N. Optional features are speech intelligibility STIPA, extended acoustics functions, noise curves, cinema calibration, pass/fail analysis and remote measurement acquisition. The Type Approval Option upgrades the instrument to the XL2-TA, a type approved sound level meter. Data and audio is logged onto the SD card for transfer to the computer. The XL2 stores all reports and log files in plain text format, which can be opened with any text editing application (Notepad, Wordpad, etc). Furthermore a series of free MS Excel application templates provide a convenient way to view the measurement results of specific tasks and create simple reports. The optional XL2 Data Explorer software offers comprehensive analysis tools for logged noise monitoring data. The wide range of functions is tailored for measurement tasks in: Installed Sound Life Safety Systems Noise Monitoring Live Sound Broadcast Building Acoustics Industrial and Aerospace PASS/FAIL Quality Control Key Features Accuracy (class) Frequency weighting (A,C,Z) Time weighting (F,S,I) Equivalent level calculations (Lxeq) Spectral display (RTA) Logging capabilities Measurement Functions Sound Level Meter Standards IEC 61672, IEC 60651, IEC 60804 China: GB/T 3785:2010, GB/T 3241, GB 3096-2008, GB 50526, GB-T_4959-1995 Germany: DIN 15905-5, DIN 45645-2, optional: DIN 45645-1 Japan: JIS C1509-1:2005, JIS C 1513 class 1, JIS C 1514 class 0 Switzerland: SLV UK: BS6698, BS5969 US: ANSI S1.4, ANSI S1.43, ANSI S1.11-2004 class 1 Sound levels SPL actual, Lmin, Lmax, Lpeak, Leq, gliding Leq Frequency weighting: A, C, Z (=flat) simultaneously Time weighting: Fast, slow and optional impulse simultaneously Correction values k1, k2 Limit monitoring showing exceeding sound levels Digital I/O interface for the control of external peripherals Sound Exposure Level LAE (optional) Percentile statistics for Lxy (x= A, C or Z, y= F, S or EQ1"): 1 - 99% (optional) Calculated levels: LCeq - LAeq, LAIeq - LAeq, LAFT5eq -LAeq (optional) Clock-impulse maximum level "TaktMax" according DIN 45645-1 (optional) Spectrum Analyzer 1/3 octave, 1/1 octave Frequency weighting: A, C, Z (=flat) Time weighting: Fast, slow and optional impulse Percentile statistics for Lxy (x= A, C or Z, y= F or S ): 1 - 99% (optional) Logging to SD Card All levels simultaneously Short-time levels including spectrum for 1 second or longer Wav-file for listening (compressed) Data logging in 100 ms intervals (optional) Linear wav-files with 24 bit, 48 kHz resolution (optional) Remote measurement acquisition (optional) Acoustic Analyzer FFT Analysis RT60 Reverberation Time Polarity Delay 1/12 Octave Analysis (optional) Pass/Fail Measurements (optional) Noise curves (NC, RNC, RC, PNC, NR) (optional) STIPA Analyzer (optional) Speech Intelligibility Measurement IEC60268-16 (edition 4.0, 3.0 and 2.0), ISO 7240-16, ISO 7240-19, DIN VDE 0828-1, DIN VDE 0833-4 Ambient Noise Correction Automated Averaging Display of Modulation Indices Audio Analyzer Level RMS THD+N Frequency Scope Spectrum Analysis (1/3, 1/1 octave) FFT Analysis 1/12 Octave Analysis (optional) Pass/Fail Measurements (optional) Flexible User Interface The flexible user interface may be configured for the demands of advanced and basic users. Advanced users may access all menus, settings and store their preferred measurement configurations. Basic users choose from a set of preconfigured profiles at the start up with fixed instrument settings according the application requirements. This ensures accurate measurements in any situation.
Datasheet
Description
The XL2 Analyzer forms the unique combination of a state-of-the-art Sound Level Meter, a comprehensive Acoustic Analyzer as well as a powerful Audio Analyzer. A range of measurement microphones with an electronic data sheet are available to suit your requirements. Besides being an advanced, integrating Sound Level Meter, the XL2 measures RTA and FFT high-resolution spectra, RT60 Reverberation Time, Polarity, Delay and THD+N. Optional features are speech intelligibility STIPA, extended acoustics functions, noise curves, cinema calibration, pass/fail analysis and remote measurement acquisition. The Type Approval Option upgrades the instrument to the XL2-TA, a type approved sound level meter. Data and audio is logged onto the SD card for transfer to the computer. The XL2 stores all reports and log files in plain text format, which can be opened with any text editing application (Notepad, Wordpad, etc). Furthermore a series of free MS Excel application templates provide a convenient way to view the measurement results of specific tasks and create simple reports. The optional XL2 Data Explorer software offers comprehensive analysis tools for logged noise monitoring data. The wide range of functions is tailored for measurement tasks in: Installed Sound Life Safety Systems Noise Monitoring Live Sound Broadcast Building Acoustics Industrial and Aerospace PASS/FAIL Quality Control Key Features Accuracy (class) Frequency weighting (A,C,Z) Time weighting (F,S,I) Equivalent level calculations (Lxeq) Spectral display (RTA) Logging capabilities Measurement Functions Sound Level Meter Standards IEC 61672, IEC 60651, IEC 60804 China: GB/T 3785:2010, GB/T 3241, GB 3096-2008, GB 50526, GB-T_4959-1995 Germany: DIN 15905-5, DIN 45645-2, optional: DIN 45645-1 Japan: JIS C1509-1:2005, JIS C 1513 class 1, JIS C 1514 class 0 Switzerland: SLV UK: BS6698, BS5969 US: ANSI S1.4, ANSI S1.43, ANSI S1.11-2004 class 1 Sound levels SPL actual, Lmin, Lmax, Lpeak, Leq, gliding Leq Frequency weighting: A, C, Z (=flat) simultaneously Time weighting: Fast, slow and optional impulse simultaneously Correction values k1, k2 Limit monitoring showing exceeding sound levels Digital I/O interface for the control of external peripherals Sound Exposure Level LAE (optional) Percentile statistics for Lxy (x= A, C or Z, y= F, S or EQ1"): 1 - 99% (optional) Calculated levels: LCeq - LAeq, LAIeq - LAeq, LAFT5eq -LAeq (optional) Clock-impulse maximum level "TaktMax" according DIN 45645-1 (optional) Spectrum Analyzer 1/3 octave, 1/1 octave Frequency weighting: A, C, Z (=flat) Time weighting: Fast, slow and optional impulse Percentile statistics for Lxy (x= A, C or Z, y= F or S ): 1 - 99% (optional) Logging to SD Card All levels simultaneously Short-time levels including spectrum for 1 second or longer Wav-file for listening (compressed) Data logging in 100 ms intervals (optional) Linear wav-files with 24 bit, 48 kHz resolution (optional) Remote measurement acquisition (optional) Acoustic Analyzer FFT Analysis RT60 Reverberation Time Polarity Delay 1/12 Octave Analysis (optional) Pass/Fail Measurements (optional) Noise curves (NC, RNC, RC, PNC, NR) (optional) STIPA Analyzer (optional) Speech Intelligibility Measurement IEC60268-16 (edition 4.0, 3.0 and 2.0), ISO 7240-16, ISO 7240-19, DIN VDE 0828-1, DIN VDE 0833-4 Ambient Noise Correction Automated Averaging Display of Modulation Indices Audio Analyzer Level RMS THD+N Frequency Scope Spectrum Analysis (1/3, 1/1 octave) FFT Analysis 1/12 Octave Analysis (optional) Pass/Fail Measurements (optional) Flexible User Interface The flexible user interface may be configured for the demands of advanced and basic users. Advanced users may access all menus, settings and store their preferred measurement configurations. Basic users choose from a set of preconfigured profiles at the start up with fixed instrument settings according the application requirements. This ensures accurate measurements in any situation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio and Acoustic Analyzer - XL2 - NTi Audio AG
Schaan, Liechtenstein
Audio and Acoustic Analyzer
XL2
Audio and Acoustic Analyzer XL2
The XL2 Analyzer forms the unique combination of a state-of-the-art Sound Level Meter, a comprehensive Acoustic Analyzer as well as a powerful Audio Analyzer. A range of measurement microphones with an electronic data sheet are available to suit your requirements. Besides being an advanced, integrating Sound Level Meter, the XL2 measures RTA and FFT high-resolution spectra, RT60 Reverberation Time, Polarity, Delay and THD+N. Optional features are speech intelligibility STIPA, extended acoustics functions, noise curves, cinema calibration, pass/fail analysis and remote measurement acquisition. The Type Approval Option upgrades the instrument to the XL2-TA, a type approved sound level meter. Data and audio is logged onto the SD card for transfer to the computer. The XL2 stores all reports and log files in plain text format, which can be opened with any text editing application (Notepad, Wordpad, etc). Furthermore a series of free MS Excel application templates provide a convenient way to view the measurement results of specific tasks and create simple reports. The optional XL2 Data Explorer software offers comprehensive analysis tools for logged noise monitoring data. The wide range of functions is tailored for measurement tasks in: Installed Sound Life Safety Systems Noise Monitoring Live Sound Broadcast Building Acoustics Industrial and Aerospace PASS/FAIL Quality Control Key Features Accuracy (class) Frequency weighting (A,C,Z) Time weighting (F,S,I) Equivalent level calculations (Lxeq) Spectral display (RTA) Logging capabilities Measurement Functions Sound Level Meter Standards IEC 61672, IEC 60651, IEC 60804 China: GB/T 3785:2010, GB/T 3241, GB 3096-2008, GB 50526, GB-T_4959-1995 Germany: DIN 15905-5, DIN 45645-2, optional: DIN 45645-1 Japan: JIS C1509-1:2005, JIS C 1513 class 1, JIS C 1514 class 0 Switzerland: SLV UK: BS6698, BS5969 US: ANSI S1.4, ANSI S1.43, ANSI S1.11-2004 class 1 Sound levels SPL actual, Lmin, Lmax, Lpeak, Leq, gliding Leq Frequency weighting: A, C, Z (=flat) simultaneously Time weighting: Fast, slow and optional impulse simultaneously Correction values k1, k2 Limit monitoring showing exceeding sound levels Digital I/O interface for the control of external peripherals Sound Exposure Level LAE (optional) Percentile statistics for Lxy (x= A, C or Z, y= F, S or EQ1"): 1 - 99% (optional) Calculated levels: LCeq - LAeq, LAIeq - LAeq, LAFT5eq -LAeq (optional) Clock-impulse maximum level "TaktMax" according DIN 45645-1 (optional) Spectrum Analyzer 1/3 octave, 1/1 octave Frequency weighting: A, C, Z (=flat) Time weighting: Fast, slow and optional impulse Percentile statistics for Lxy (x= A, C or Z, y= F or S ): 1 - 99% (optional) Logging to SD Card All levels simultaneously Short-time levels including spectrum for 1 second or longer Wav-file for listening (compressed) Data logging in 100 ms intervals (optional) Linear wav-files with 24 bit, 48 kHz resolution (optional) Remote measurement acquisition (optional) Acoustic Analyzer FFT Analysis RT60 Reverberation Time Polarity Delay 1/12 Octave Analysis (optional) Pass/Fail Measurements (optional) Noise curves (NC, RNC, RC, PNC, NR) (optional) STIPA Analyzer (optional) Speech Intelligibility Measurement IEC60268-16 (edition 4.0, 3.0 and 2.0), ISO 7240-16, ISO 7240-19, DIN VDE 0828-1, DIN VDE 0833-4 Ambient Noise Correction Automated Averaging Display of Modulation Indices Audio Analyzer Level RMS THD+N Frequency Scope Spectrum Analysis (1/3, 1/1 octave) FFT Analysis 1/12 Octave Analysis (optional) Pass/Fail Measurements (optional) Flexible User Interface The flexible user interface may be configured for the demands of advanced and basic users. Advanced users may access all menus, settings and store their preferred measurement configurations. Basic users choose from a set of preconfigured profiles at the start up with fixed instrument settings according the application requirements. This ensures accurate measurements in any situation.

The XL2 Analyzer forms the unique combination of a state-of-the-art Sound Level Meter, a comprehensive Acoustic Analyzer as well as a powerful Audio Analyzer. A range of measurement microphones with an electronic data sheet are available to suit your requirements.
Besides being an advanced, integrating Sound Level Meter, the XL2 measures RTA and FFT high-resolution spectra, RT60 Reverberation Time, Polarity, Delay and THD+N. Optional features are speech intelligibility STIPA, extended acoustics functions, noise curves, cinema calibration, pass/fail analysis and remote measurement acquisition. The Type Approval Option upgrades the instrument to the XL2-TA, a type approved sound level meter.
Data and audio is logged onto the SD card for transfer to the computer. The XL2 stores all reports and log files in plain text format, which can be opened with any text editing application (Notepad, Wordpad, etc). Furthermore a series of free MS Excel application templates provide a convenient way to view the measurement results of specific tasks and create simple reports. The optional XL2 Data Explorer software offers comprehensive analysis tools for logged noise monitoring data.
The wide range of functions is tailored for measurement tasks in:

  • Installed Sound
  • Life Safety Systems
  • Noise Monitoring
  • Live Sound
  • Broadcast
  • Building Acoustics
  • Industrial and Aerospace
  • PASS/FAIL Quality Control

Key Features

  • Accuracy (class)
  • Frequency weighting (A,C,Z)
  • Time weighting (F,S,I)
  • Equivalent level calculations (Lxeq)
  • Spectral display (RTA)
  • Logging capabilities

Measurement Functions

Sound Level Meter

  • Standards
    • IEC 61672, IEC 60651, IEC 60804
    • China: GB/T 3785:2010, GB/T 3241, GB 3096-2008, GB 50526, GB-T_4959-1995
    • Germany: DIN 15905-5, DIN 45645-2, optional: DIN 45645-1
    • Japan: JIS C1509-1:2005, JIS C 1513 class 1, JIS C 1514 class 0
    • Switzerland: SLV
    • UK: BS6698, BS5969
    • US: ANSI S1.4, ANSI S1.43, ANSI S1.11-2004 class 1
  • Sound levels
    • SPL actual, Lmin, Lmax, Lpeak, Leq, gliding Leq
    • Frequency weighting: A, C, Z (=flat) simultaneously
    • Time weighting: Fast, slow and optional impulse simultaneously
    • Correction values k1, k2
    • Limit monitoring showing exceeding sound levels
    • Digital I/O interface for the control of external peripherals
    • Sound Exposure Level LAE (optional)
    • Percentile statistics for Lxy (x= A, C or Z, y= F, S or EQ1"): 1 - 99% (optional)
    • Calculated levels: LCeq - LAeq, LAIeq - LAeq, LAFT5eq -LAeq (optional)
    • Clock-impulse maximum level "TaktMax" according DIN 45645-1 (optional)
  • Spectrum Analyzer
    • 1/3 octave, 1/1 octave
    • Frequency weighting: A, C, Z (=flat)
    • Time weighting: Fast, slow and optional impulse
    • Percentile statistics for Lxy (x= A, C or Z, y= F or S ): 1 - 99% (optional)
  • Logging to SD Card
    • All levels simultaneously
    • Short-time levels including spectrum for 1 second or longer
    • Wav-file for listening (compressed)
    • Data logging in 100 ms intervals (optional)
    • Linear wav-files with 24 bit, 48 kHz resolution (optional)
  • Remote measurement acquisition (optional)

Acoustic Analyzer

  • FFT Analysis
  • RT60 Reverberation Time
  • Polarity
  • Delay
  • 1/12 Octave Analysis (optional)
  • Pass/Fail Measurements (optional)
  • Noise curves (NC, RNC, RC, PNC, NR) (optional)

STIPA Analyzer (optional)

  • Speech Intelligibility Measurement
    IEC60268-16 (edition 4.0, 3.0 and 2.0), ISO 7240-16, ISO 7240-19, DIN VDE 0828-1, DIN VDE 0833-4
  • Ambient Noise Correction
  • Automated Averaging
  • Display of Modulation Indices

Audio Analyzer

  • Level RMS
  • THD+N
  • Frequency
  • Scope
  • Spectrum Analysis (1/3, 1/1 octave)
  • FFT Analysis
  • 1/12 Octave Analysis (optional)
  • Pass/Fail Measurements (optional)

Flexible User Interface

The flexible user interface may be configured for the demands of advanced and basic users. Advanced users may access all menus, settings and store their preferred measurement configurations. Basic users choose from a set of preconfigured profiles at the start up with fixed instrument settings according the application requirements. This ensures accurate measurements in any situation.

Supplier's Site Datasheet

Technical Specifications

  NTi Audio AG
Product Category Sound Level Meters and Noise Dosimeters
Product Number XL2
Product Name Audio and Acoustic Analyzer
Meter Style Sound Level Meter
Frequency Response 4 to 23600 Hz
Measurement Modes A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
Time Response Fast; Slow; Impulse (optional feature)
Panel Digital Front Panel; Computer Interface (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Outdoor Noise Dose Meter Kit - PCE-430-ekit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Noise Dosimeter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Sound Level Meters - 492317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Style Sound Level Meter; Noise Dosimeter
Time Response Fast; Slow
Features Data Storage
View Details