The RLY210 is a solid-state universal cube timer with SPST output, designed for delay-on-operate applications with a timing range of 2 to 600 seconds. It operates on 19 to 288 volts AC or DC and features .250" quick connect terminals. The device has a switching current capacity of 40 mA minimum to 1 A maximum, with ±2% repeat accuracy and an expected electrical life of 100,000,000 operations at rated load. It is encapsulated, mounted with one #8 or #10 screw, and operates within a temperature range of −20° to +65°C. Transient protection is rated at 1500 V for 150 µs, and dielectric breakdown voltage between all elements is 1500 Vrms.
RELAY, SPST, 2SEC-600SEC, 288V; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:19V; Operating Voltage Max:288V; Switching Mode:-; Timer Functions:On-Delay; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 02H6979 |
| Product Name | Relay, Spst, 2Sec-600Sec, 288V; Relay Mounting Nte Electronics |
| Application Type | Latching |