The R57-1D.5-12 is a SPST-NO reed relay with a 12 VDC coil, operating from a nominal 9.0 VDC and drawing 0.50 A at pickup. It has a coil resistance of 1200 ohms, a contact rating of 0.5 A at 100 VDC, and a maximum switching voltage of 100 VDC. The relay features an internal clamping diode, a flame-retardant epoxy case, and a through-hole DIP package. The switching time is 400 µs for pickup and 75 µs for release. It operates from −45°C to +85°C and has a typical contact resistance of 200 milliohms. Dielectric strength is 1000 VDC between contacts and 200 VDC across open contacts. Life expectancy at rated load is 5 × 10⁶ operations. Weight is approximately 1 gram.
RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 02H7441 |
| Product Name | Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Nte Electronics |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |