The R56-1D.5-6D is a 5 VDC SPST-NO reed relay with a 500 ohm coil resistance, 0.50 A contact current rating, and an internal clamping diode. It operates with a minimum pickup voltage of 3.8 VDC and a maximum drop-out voltage of 0.5 VDC. The relay has a coil operate time of 330 μs and a release time of 150 μs. It is housed in a flame-retardant epoxy case and uses a D27D pin configuration. Contact switching is rated for up to 100 VDC and 0.5 A, with a dielectric strength of 1000 VDC between contacts. The operating temperature range is -45°C to +85°C, and storage temperature is -60°C to +105°C. The relay is designed for through-hole mounting and weighs approximately 1 gram.
RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 91C4242 |
| Product Name | Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Nte Electronics |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |