NTE Electronics, Inc. Relay, Dpdt, 12Vdc, 25A, Flange; Contact Configuration Nte Electronics R55-11D20-12F

Description
RELAY, DPDT, 12VDC, 25A, FLANGE; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:25A; Product Range:R55 Series; Relay Mounting:Flange; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 12VDC, 25A, FLANGE; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:25A; Product Range:R55 Series; Relay Mounting:Flange; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 12Vdc, 25A, Flange; Contact Configuration Nte Electronics - 02H7419 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 12Vdc, 25A, Flange; Contact Configuration Nte Electronics
02H7419
Relay, Dpdt, 12Vdc, 25A, Flange; Contact Configuration Nte Electronics 02H7419
RELAY, DPDT, 12VDC, 25A, FLANGE; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:25A; Product Range:R55 Series; Relay Mounting:Flange; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 12VDC, 25A, FLANGE; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:25A; Product Range:R55 Series; Relay Mounting:Flange; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R55-11D20-12F
Relays - Power Relays, Over 2 Amps R55-11D20-12F
RELAY GEN PURPOSE DPDT 25A 12V

RELAY GEN PURPOSE DPDT 25A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 02H7419 R55-11D20-12F
Product Name Relay, Dpdt, 12Vdc, 25A, Flange; Contact Configuration Nte Electronics Relays - Power Relays, Over 2 Amps
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Electromechanical Relays & Contactors - 1-1617786-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
250A High Voltage Direct Current Relay - CHPV-S250 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - 1829781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details