Aratas America LLC Power Relays, Over 2 Amps G2RL-2A4 DC12

Description
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z8448-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z8448-ND
Power Relays, Over 2 Amps Z8448-ND
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole

General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Relays Power Relays, Over 2 Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Power Relays, Over 2 Amps
Relays Power Relays, Over 2 Amps
Alternative Parts (Cross-Reference): Cross Manufacturer: Omron Electronics Inc-EMC Div Category: Relays Power Relays, Over 2 Amps Series: G2RL Package: Tube Product Status: Active Mounting Type: Through Hole Coil Voltage: 12VDC Contact Form: DPST-NO (2 Form A) Contact Rating (Current): 8 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Omron Electronics Inc-EMC Div
Category: Relays Power Relays, Over 2 Amps
Series: G2RL
Package: Tube
Product Status: Active
Mounting Type: Through Hole
Coil Voltage: 12VDC
Contact Form: DPST-NO (2 Form A)
Contact Rating (Current): 8 A

Buy Now Datasheet
Power Relay, Dpst-No, 12Vdc, 8A, Tht Rohs Compliant Omron Electronic Components - 74AH4384 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst-No, 12Vdc, 8A, Tht Rohs Compliant Omron Electronic Components
74AH4384
Power Relay, Dpst-No, 12Vdc, 8A, Tht Rohs Compliant Omron Electronic Components 74AH4384
POWER RELAY, DPST-NO, 12VDC, 8A, THT ROHS COMPLIANT: YES

POWER RELAY, DPST-NO, 12VDC, 8A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number Z8448-ND 74AH4384
Product Name Power Relays, Over 2 Amps Relays Power Relays, Over 2 Amps Power Relay, Dpst-No, 12Vdc, 8A, Tht Rohs Compliant Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.21 - Modular step relays 16A - 202180484000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Electromechanical Relays & Contactors - 1-1617785-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers