The R12-17D5-24N is a 4PDT relay with a 24VDC coil, rated for 5A switching at 240VAC or 28VDC, featuring a see-thru plastic cover and quick-connect terminals. It has a coil resistance of 650 ohms, consumes 0.9W, and operates with a pickup voltage of 75% or less of nominal. Contact resistance is 100 milliohms maximum at 6VDC and 1A. The relay is hermetically sealed, supports continuous duty, and has a mechanical life of 50 million operations. Dimensions are approximately 1.156 x 0.910 inches, with a mounting style compatible with socket installation. Dielectric strength is 1500 VRMS between coil and frame, and 1000 VRMS across open contacts. Operating temperature range is -30°C to +55°C, and weight is approximately 45 grams.
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7229 |
| Product Name | Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics |
| Features | Latching |