The R12-11D5-24 is a DPDT relay with a 24VDC coil, rated for 5A at 240VAC or 28VDC, featuring a hermetically sealed metal enclosure and bifurcated contacts. It measures approximately one cubic inch, uses plug-in or solder terminals, and has a contact resistance of 100 milliohms max. The relay operates in 25ms or less with a release time of 25ms or less, supports continuous duty, and meets a dielectric strength of 1500 VRMS between coil and frame. It is rated for operation from −30°C to +55°C and weighs approximately 45 grams.
RELAY, DPDT, 120VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R12 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7197 |
| Product Name | Relay, Dpdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |