Win Source Part Number: 1237297-G5Q-14 DC12
Category: Relays>Power Relays, Over 2 Amps
Series: G5Q
Termination Style: PC Pin
Package: Tray
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy
Standard Package: 500
Coil Resistance: 360 Ohms
Coil Current: 33.3 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10 A
Switching Voltage: 277VAC, 30VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 9 VDC
Must Release Voltage: 0.6 VDC
HTSUS: 8536.41.0050
Mfr: Omron Electronics Inc-EMC Div
Other Names: Z225,Q4432359A,G5Q-1
Base Product Number: G5Q
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:G5Q Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Plugin,10x20mm Power Relays ROHS
| Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1237297-G5Q-14 DC12 | 36K1940 | G5Q-14 DC12 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components | Relays >> Power Relays |
| Resistance | 360 ohms | ||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Socket or Plug-in Style |
| Features | Latching | ||
| Poles | Single Pole (SP) |