NTE Electronics, Inc. Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics R10-14D10-24F

Description
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The R10-14D10-24F is a 3PDT relay with a 24VDC coil, rated for 10A at 120VAC or 28VDC, featuring flange mount packaging and .187" (4.75mm) quick-connect terminals. It has a contact material of silver cadmium oxide, operates continuously, and meets dielectric strength ratings of 2000 VRMS between contact and coil, and 500 VRMS across open contacts. Operating temperature ranges from -30°C to +65°C for DC operation, with an approximate weight of 88 grams. Its operate time is 24 ms and release time is 26 ms at nominal coil voltage.

Datasheet Summary
Powered by GS/AI

The R10-14D10-24F is a 3PDT relay with a 24VDC coil, rated for 10A at 120VAC or 28VDC, featuring flange mount packaging and .187" (4.75mm) quick-connect terminals. It has a contact material of silver cadmium oxide, operates continuously, and meets dielectric strength ratings of 2000 VRMS between contact and coil, and 500 VRMS across open contacts. Operating temperature ranges from -30°C to +65°C for DC operation, with an approximate weight of 88 grams. Its operate time is 24 ms and release time is 26 ms at nominal coil voltage.

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 02H7171 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
02H7171
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 02H7171
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02H7171
Product Name Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relay, Spst, 5Vdc, Tht; Contact Configuration Omron Electronic Components - 22C6357 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay, Spdt, 250Vac, 10A; Contact Configuration Finder - 08X7101 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details