NTE Electronics, Inc. Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics R10-11A10-24F

Description
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The R10-11A10-24F is a DPDT relay with a 24VAC coil, rated for 10A at 120VAC and 28VDC, featuring flange mount (F-suffix) and .187" (4.75mm) quick-connect terminals. It has silver cadmium oxide contacts, operates continuously, and meets dielectric strength ratings of 2000 VRMS between contact and coil and pole-to-pole. Operating temperature ranges from -30°C to +50°C. The unit weighs approximately 88 grams and includes a flange cover (D7B).

Datasheet Summary
Powered by GS/AI

The R10-11A10-24F is a DPDT relay with a 24VAC coil, rated for 10A at 120VAC and 28VDC, featuring flange mount (F-suffix) and .187" (4.75mm) quick-connect terminals. It has silver cadmium oxide contacts, operates continuously, and meets dielectric strength ratings of 2000 VRMS between contact and coil and pole-to-pole. Operating temperature ranges from -30°C to +50°C. The unit weighs approximately 88 grams and includes a flange cover (D7B).

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 02H7141 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
02H7141
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 02H7141
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02H7141
Product Name Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

250A High Voltage Direct Current Relay - CHEV-H250E - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relay, Dpdt, 24Vdc, 8A Rohs Compliant Finder - 39AK0158 - Newark, An Avnet Company
Specs
Features Latching
Approvals RoHS
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details