General Purpose Relays SPDT 240VAC 10A Sealed
POWER RELAY, SPDT, 240VAC, 10A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:AC; Contact Voltage VAC:250VAC; Coil Resistance:30kohm RoHS Compliant: Yes
PCB POWER RELAY / Omron Electronic Components
RELAY GEN PURPOSE SPDT 8A 240V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | G2R-14-AC240 | 52F3681 | 36M5127 | G2R-14-AC240 |
| Product Name | General Purpose Relays | Power Relay, Spdt, 240Vac, 10A, Pc Board; Contact Configuration Omron Electronic Components | Pcb Power Relay / Omron Electronic Components Omron Electronic Components | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Approvals | RoHS | RoHS | ||
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) |