The R02-11D10-110 is a DPDT relay with a 110VDC coil, rated for 10A contact current at 120VAC and 28VDC, with a coil resistance of 10 kΩ and power consumption of 1.2 W. It features silver cadmium oxide contacts with a maximum initial contact resistance of 0.050 ohms, operate time of 25 ms or less, and release time of 20 ms or less. The relay is hermetically sealed in a metal enclosure and meets UL recognition for Class 1, Division 2 hazardous locations when designated with an H-suffix, though this variant lacks that suffix. It is an 11-pin octal plug-in type with a molded polyester insulation material and dielectric strength of 1500 VRMS between contact and coil. Operational temperature range is -10°C to +60°C, and it weighs 99.2 grams typical.
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 91C5522 |
| Product Name | Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |