NTE Electronics, Inc. Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) NTE8030

Description
Win Source Part Number: 1082908-NTE8030 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Type: Fuse Package: Bag Voltage Rating - AC: 250 Standard Package: 1 Holding Temperature: 118°C (244°F) Rated Functioning Temperature: 145°C (293°F) Maximum Temperature Limit: 200°C (392°F) Package / Case: Radial, Box ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current Rating (Amps): 5 A HTSUS: 8516.90.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE8030 Approval Agency: UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1082908-NTE8030 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Type: Fuse Package: Bag Voltage Rating - AC: 250 Standard Package: 1 Holding Temperature: 118°C (244°F) Rated Functioning Temperature: 145°C (293°F) Maximum Temperature Limit: 200°C (392°F) Package / Case: Radial, Box ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current Rating (Amps): 5 A HTSUS: 8516.90.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE8030 Approval Agency: UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) - 1082908-NTE8030 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
1082908-NTE8030
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) 1082908-NTE8030
Win Source Part Number: 1082908-NTE8030 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Type: Fuse Package: Bag Voltage Rating - AC: 250 Standard Package: 1 Holding Temperature: 118°C (244°F) Rated Functioning Temperature: 145°C (293°F) Maximum Temperature Limit: 200°C (392°F) Package / Case: Radial, Box ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current Rating (Amps): 5 A HTSUS: 8516.90.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE8030 Approval Agency: UL, VDE

Win Source Part Number: 1082908-NTE8030
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Type: Fuse
Package: Bag
Voltage Rating - AC: 250
Standard Package: 1
Holding Temperature: 118°C (244°F)
Rated Functioning Temperature: 145°C (293°F)
Maximum Temperature Limit: 200°C (392°F)
Package / Case: Radial, Box
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
Current Rating (Amps): 5 A
HTSUS: 8516.90.0000
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE8030
Approval Agency: UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1082908-NTE8030
Product Name Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110315 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 125 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details