NTE Electronics, Inc. Latches NTE74LS373

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DIP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - NTE74LS373 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
NTE74LS373
Latches NTE74LS373
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DIP

Buy Now Datasheet
Logic - Latches - NTE74LS373 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
NTE74LS373
Logic - Latches NTE74LS373
IC-TTL OCTAL LATCH

IC-TTL OCTAL LATCH

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number NTE74LS373 NTE74LS373
Product Name Latches Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVC573ADB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
Logic - Latches - 74ABT573AN,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373APVG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
2 suppliers