Rochester Electronics Logic - Latches 74ALVC373D,112

Description
BUS DRIVER, ALVC/VCX/A SERIES, 1
Datasheet
Description
BUS DRIVER, ALVC/VCX/A SERIES, 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74ALVC373D,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ALVC373D,112
Logic - Latches 74ALVC373D,112
BUS DRIVER, ALVC/VCX/A SERIES, 1

BUS DRIVER, ALVC/VCX/A SERIES, 1

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74ALVC373D,112
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BPWE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
Logic - Latches - 74HCT573D - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Latches - 74HCT573DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers