NTE Electronics, Inc. Temperature/Process Control NTE7097

Description
IC, CURRENT MODE PWM CTRL, 25V, 8-DIP; INPUT VOLTAGE:25V; OUTPUT VOLTAGE:5.1V; OUTPUT CURRENT:6MA; FREQUENCY:52KHZ; SUPPLY VOLTAGE RANGE:12V TO 25V; D. FREE 2 YEAR RADWELL WARRANTY
Description
IC, CURRENT MODE PWM CTRL, 25V, 8-DIP; INPUT VOLTAGE:25V; OUTPUT VOLTAGE:5.1V; OUTPUT CURRENT:6MA; FREQUENCY:52KHZ; SUPPLY VOLTAGE RANGE:12V TO 25V; D. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 18737935 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
18737935
Temperature/Process Control 18737935
IC, CURRENT MODE PWM CTRL, 25V, 8-DIP; INPUT VOLTAGE:25V; OUTPUT VOLTAGE:5.1V; OUTPUT CURRENT:6MA; FREQUENCY:52KHZ; SUPPLY VOLTAGE RANGE:12V TO 25V; D. FREE 2 YEAR RADWELL WARRANTY

IC, CURRENT MODE PWM CTRL, 25V, 8-DIP; INPUT VOLTAGE:25V; OUTPUT VOLTAGE:5.1V; OUTPUT CURRENT:6MA; FREQUENCY:52KHZ; SUPPLY VOLTAGE RANGE:12V TO 25V; D. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 18737935
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Z series Microcontroller X (48x96mm) / Standard Type - PXF5 - Fuji Electric Corp. of America
Specs
Interface Digital Front Panel
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium Matrix5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details