Silicon Power Rectifier Diode, 300 A Forward Current
DIODE GEN PURP 600V 300A DO9
STANDARD DIODE, 300A, 600V, DO-9; Repetitive Peak Reverse Voltage:600V; Average Forward Current:300A; Forward Voltage Max:-; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:180°C RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | 70215836 | NTE6356 | 29C8750 |
| Product Name | RECTIFIER - 600PRV 300A CATHODE CASE DO9 | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 300A, 600V, Do-9; Repetitive Peak Reverse Voltage Nte Electronics |
| Package | DO-9 | ||
| VRRM | 600 volts | ||
| IFSM | 5200 amps | ||
| IR | 40 mA |