DIODE ZENER 5.1V 500 MV DO35
ZENER DIODE, 500mW, 5.1V, AXIAL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | NTE5010T1 | 29C4626 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 5.1V, Axial; Zener Voltage Nom Nte Electronics |
| Life Cycle Stage | Active | |
| Package | DO-35; DO-35 | DO-35; DO-35 |
| VZ | 5.1 volts | |
| ZZT | 50 ohms |