General-purpose Zener diodes in an SOD123 surface-mounted plastic package with two lead terminals, supporting nominal operating voltages from 2.4 V to 75 V in the E24 range, with tolerance series of ±2 % and approximately ±5 %. Total power dissipation is up to 350 mW on a standard PCB footprint and up to 590 mW with a 1 cm² cathode pad. The junction temperature range is -55 °C to 150 °C, and the storage temperature range is -65 °C to 150 °C. Forward voltage is up to 0.9 V at 10 mA. Thermal resistance from junction to ambient is 350 K/W on a standard footprint and 210 K/W with an extended cathode pad. Maximum reverse current and surge dissipation are specified in individual device tables. The marking code for BZT52-C11X is CH.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 11V 350MW SOD123
Zener Diode 11V 350mW ±5.5% Surface Mount SOD-123
Zener Diode, 11V V(Z), 5.45%, 0.35W, Silicon, Unidirectional
DIODE ZENER 11V 350MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C11X | 1727-BZT52-C11XCT-ND | BZT52-C11X | BZT52-C11X | 28AK6972 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 250 mA | ||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |