NTE Electronics, Inc. Logic - Latches NTE4597B

Description
IC-CMOS 8-BIT LATCH 16-LEAD DIP
Datasheet
Description
IC-CMOS 8-BIT LATCH 16-LEAD DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - NTE4597B - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
NTE4597B
Logic - Latches NTE4597B
IC-CMOS 8-BIT LATCH 16-LEAD DIP

IC-CMOS 8-BIT LATCH 16-LEAD DIP

Supplier's Site Datasheet
Latches - NTE4597B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
NTE4597B
Latches NTE4597B
D-Type Latch 1 Channel 1:8 IC CMOS 16-PDIP

D-Type Latch 1 Channel 1:8 IC CMOS 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - NTE4597B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
NTE4597B
Integrated Circuits (ICs) - Logic - Latches NTE4597B
IC-CMOS 8-BIT LATCH 16-LEAD DIP

IC-CMOS 8-BIT LATCH 16-LEAD DIP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number NTE4597B NTE4597B NTE4597B
Product Name Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
Propagation Delay 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC75D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Latches - 74ALVCH16373DGG,51-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details