NTE Electronics, Inc. Integrated Circuits (ICs) - Logic - Multivibrators NTE4538B

Description
Win Source Part Number: 989423-NTE4538B Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 4000B Package: Bag Standard Package: 1 Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 100 ns Voltage - Supply: 3 V ~ 18 V Mounting Type: Through Hole Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.31.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE4538B
Request a Quote Datasheet
Description
Win Source Part Number: 989423-NTE4538B Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 4000B Package: Bag Standard Package: 1 Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 100 ns Voltage - Supply: 3 V ~ 18 V Mounting Type: Through Hole Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.31.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE4538B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - 989423-NTE4538B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
989423-NTE4538B
Integrated Circuits (ICs) - Logic - Multivibrators 989423-NTE4538B
Win Source Part Number: 989423-NTE4538B Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 4000B Package: Bag Standard Package: 1 Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 100 ns Voltage - Supply: 3 V ~ 18 V Mounting Type: Through Hole Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.31.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE4538B

Win Source Part Number: 989423-NTE4538B
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 4000B
Package: Bag
Standard Package: 1
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 100 ns
Voltage - Supply: 3 V ~ 18 V
Mounting Type: Through Hole
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8542.31.0000
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE4538B

Buy Now Datasheet
Fort Worth, TX, USA
IC-CMOS DUAL MULTIVIBRATO
70215986
IC-CMOS DUAL MULTIVIBRATO 70215986
Dual Monostable Multivibrator, CMOS Logic Type Logic type CMOS Multivibrator package type DIP.

Dual Monostable Multivibrator, CMOS Logic Type

  • Logic type CMOS
    Multivibrator package type DIP.
Supplier's Site
Integrated Circuits (ICs) - Logic - Multivibrators - NTE4538B - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
NTE4538B
Integrated Circuits (ICs) - Logic - Multivibrators NTE4538B
IC MULTIVIBRATOR 100NS 16DIP

IC MULTIVIBRATOR 100NS 16DIP

Supplier's Site
Logic - Multivibrators - NTE4538B - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
NTE4538B
Logic - Multivibrators NTE4538B
IC MULTIVIBRATOR 100NS 16DIP

IC MULTIVIBRATOR 100NS 16DIP

Supplier's Site Datasheet
Multivibrators - NTE4538B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
NTE4538B
Multivibrators NTE4538B
Monostable Multivibrator 100 ns 16-DIP

Monostable Multivibrator 100 ns 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Allied Electronics, Inc. Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 989423-NTE4538B 70215986 NTE4538B NTE4538B NTE4538B
Product Name Integrated Circuits (ICs) - Logic - Multivibrators IC-CMOS DUAL MULTIVIBRATO Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Supply Voltage 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type DIP DIP Other; 16-DIP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - SN74LS423D - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 0.4000 to 8 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Single retriggerable monostable multivibrator; Schmitt trigger inputs - 74LVC1G123DC-Q100H - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +6.5
Features Schmitt Trigger; ESD Protection
View Details
9 suppliers
SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator - SN74AHC123AMDREP - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC
View Details
5 suppliers
Voltage Controlled Multivibrator - 4324/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details