CD74HC4538EX -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
CD74HC4538EX
Description
IC MULTIVIBRATOR
-
Lingto Electronic Limited
Datasheet
Description
IC MULTIVIBRATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Monostable Multivibrators |
|
Product Number
|
CD74HC4538EX |
|
Product Name
|
Logic - Multivibrators |
|
Type
|
Non-Retriggerable
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.75
Package Type
Other; CDIP
Logic Family
TTL; TTL
View Details
2 suppliers
Package Type
TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
7 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family
TTL
View Details