NAND Gate IC 4 Channel 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
IC-CMOS NAND GATE 14-LEAD DIP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NTE4011B | NTE4011B | NTE4011B | 70215858 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | IC-CMOS NAND GATE |
| Gate Type | NAND; NAND Gate | NAND | NOT; NAND | NAND |
| Supply Voltage | 1.8V; 3V ~ 18V | 1.8V | 2.75V ~ 8.25V (Low), 1.5V ~ 4V (High) | |
| Inputs | 2 | |||
| Operating Current | 8.8 mA | 1.00E-3 mA |