NTE Electronics, Inc. Display, Seven Segment, 7.6Mm, Red; Led Color Nte Electronics NTE3052

Description
DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 7.6Mm, Red; Led Color Nte Electronics - 31C3836 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 7.6Mm, Red; Led Color Nte Electronics
31C3836
Display, Seven Segment, 7.6Mm, Red; Led Color Nte Electronics 31C3836
DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 7.6MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 31C3836
Product Name Display, Seven Segment, 7.6Mm, Red; Led Color Nte Electronics
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-5521-JK000-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details