NTE Electronics, Inc. Optoelectronics - LED Indication - Discrete NTE30127

Description
Win Source Part Number: 1023718-NTE30127 Category: Optoelectronics>LED Indication - Discrete Color: Turquoise Package: Bag Standard Package: 1 Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10000mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 8.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5mm Dimension: 5.00mm Dia Lens Style: Round with Domed Top Lens Size: 5.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.41.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE30127
Request a Quote Datasheet
Description
Win Source Part Number: 1023718-NTE30127 Category: Optoelectronics>LED Indication - Discrete Color: Turquoise Package: Bag Standard Package: 1 Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10000mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 8.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5mm Dimension: 5.00mm Dia Lens Style: Round with Domed Top Lens Size: 5.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.41.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE30127
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1023718-NTE30127
Optoelectronics - LED Indication - Discrete 1023718-NTE30127
Win Source Part Number: 1023718-NTE30127 Category: Optoelectronics>LED Indication - Discrete Color: Turquoise Package: Bag Standard Package: 1 Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10000mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 8.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5mm Dimension: 5.00mm Dia Lens Style: Round with Domed Top Lens Size: 5.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.41.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE30127

Win Source Part Number: 1023718-NTE30127
Category: Optoelectronics>LED Indication - Discrete
Color: Turquoise
Package: Bag
Standard Package: 1
Configuration: Standard
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10000mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Height (Max): 8.70mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 5mm
Dimension: 5.00mm Dia
Lens Style: Round with Domed Top
Lens Size: 5.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
HTSUS: 8541.41.0000
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE30127

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1023718-NTE30127
Product Name Optoelectronics - LED Indication - Discrete
LED Type Turquoise
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details