NTE Electronics, Inc. Optoelectronics - LED Indication - Discrete NTE3000

Description
Win Source Part Number: 975526-NTE3000 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bag Standard Package: 1 Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 627nm Height (Max): 2.80mm Mounting Type: Through Hole, Axial Package / Case: Axial, Flat Leads Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8541.41.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE3000
Request a Quote Datasheet
Description
Win Source Part Number: 975526-NTE3000 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bag Standard Package: 1 Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 627nm Height (Max): 2.80mm Mounting Type: Through Hole, Axial Package / Case: Axial, Flat Leads Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8541.41.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE3000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
975526-NTE3000
Optoelectronics - LED Indication - Discrete 975526-NTE3000
Win Source Part Number: 975526-NTE3000 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bag Standard Package: 1 Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 627nm Height (Max): 2.80mm Mounting Type: Through Hole, Axial Package / Case: Axial, Flat Leads Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8541.41.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE3000

Win Source Part Number: 975526-NTE3000
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bag
Standard Package: 1
Configuration: Standard
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 70mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 625nm
Wavelength - Peak: 627nm
Height (Max): 2.80mm
Mounting Type: Through Hole, Axial
Package / Case: Axial, Flat Leads
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8541.41.0000
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE3000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 975526-NTE3000
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343DC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers