N CHANNEL MOSFET, 60V, 84A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:84A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 32M3082 |
| Product Name | N Channel Mosfet, 60V, 84A, To-220; Channel Type Nte Electronics |
| Polarity | N-Channel |