RF TRANSISTOR, NPN, 20V, 1.2GHZ; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Transition Frequency:1.2GHz; Power Dissipation:2.5W; Continuous Collector Current:400mA; No. of Pins:3Pins; DC Current Gain hFE Min:40hFE RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 29C4521 |
| Product Name | Rf Transistor, Npn, 20V, 1.2Ghz; Transistor Polarity Nte Electronics |
| Transistor Type | Rf Transistor, Npn, 20V, 1.2Ghz; Transistor Polarity Nte Electronics |