Infineon Technologies AG 32V 0.1A SOT-23 Bipolar Transistor BCW60CE6327HTSA1

Description
TRANS NPN 32V 0.1A SOT-23 Product overview: BCW60CE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60CE6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 32V 0.1A SOT-23 Product overview: BCW60CE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60CE6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V 0.1A SOT-23 Bipolar Transistor
276-BCW60CE6327HTSA1
32V 0.1A SOT-23 Bipolar Transistor 276-BCW60CE6327HTSA1
TRANS NPN 32V 0.1A SOT-23 Product overview: BCW60CE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60CE6327HTSA1 can be used for catalog matching and distributor lookup.

TRANS NPN 32V 0.1A SOT-23 Product overview: BCW60CE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60CE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW60CE6327HTSA1 - 863889-BCW60CE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW60CE6327HTSA1
863889-BCW60CE6327HTSA1
TRANSISTORS - Transistors (BJT) - Single - BCW60CE6327HTSA1 863889-BCW60CE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 863889-BCW60CE6327HT SA1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 32 V 100 mA 250MHz 330 mW Surface Mount PG-SOT23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BCW60 Categories: Discrete Semiconductor Products Case / Package: PG-SOT23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BCW60CE6327, BCW60CE6327HTSA1CT, BCW 60C E6327DKR, BCW60CE6327XT, BCW 60C E6327DKR-ND, BCW 60C E6327, BCW 60C E6327-ND, BCW 60C E6327TR-ND, BCW60CE6327HTSA1TR, BCW 60C E6327CT, BCW 60C E6327CT-ND, BCW60CE6327HTSA1DKR, SP000010548

Manufacturer: Infineon Technologies
Win Source Part Number: 863889-BCW60CE6327HTSA1
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 32 V 100 mA 250MHz 330 mW Surface Mount PG-SOT23
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BCW60
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BCW60CE6327, BCW60CE6327HTSA1CT, BCW 60C E6327DKR, BCW60CE6327XT, BCW 60C E6327DKR-ND, BCW 60C E6327, BCW 60C E6327-ND, BCW 60C E6327TR-ND, BCW60CE6327HTSA1TR, BCW 60C E6327CT, BCW 60C E6327CT-ND, BCW60CE6327HTSA1DKR, SP000010548

Buy Now Datasheet
Single Bipolar Transistors - BCW60CE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW60CE6327HTSA1TR-ND
Single Bipolar Transistors BCW60CE6327HTSA1TR-ND
Bipolar (BJT) Transistor NPN 32V 100mA 250MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN 32V 100mA 250MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCW60CE6327HTSA1
Bipolar Transistors - BJT BCW60CE6327HTSA1
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR

Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW60CE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW60CE6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW60CE6327HTSA1
TRANS NPN 32V 0.1A SOT-23

TRANS NPN 32V 0.1A SOT-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BCW60CE6327HTSA1 863889-BCW60CE6327HTSA1 BCW60CE6327HTSA1TR-ND BCW60CE6327HTSA1 BCW60CE6327HTSA1
Product Name 32V 0.1A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCW60CE6327HTSA1 Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SOT23; PG-SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 PG-SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
VCEO 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR198B6327HTLA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Single Bipolar Transistors - BC817-25W/MIX-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 1219933 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details