NTE Electronics, Inc. Transistor, Bipolar, Npn, 80V, 1A, To-237-3; Transistor Polarity Nte Electronics NTE128P

Description
TRANSISTOR, BIPOLAR, NPN, 80V, 1A, TO-237-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, BIPOLAR, NPN, 80V, 1A, TO-237-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Bipolar, Npn, 80V, 1A, To-237-3; Transistor Polarity Nte Electronics - 76R0915 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 80V, 1A, To-237-3; Transistor Polarity Nte Electronics
76R0915
Transistor, Bipolar, Npn, 80V, 1A, To-237-3; Transistor Polarity Nte Electronics 76R0915
TRANSISTOR, BIPOLAR, NPN, 80V, 1A, TO-237-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 80V, 1A, TO-237-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 76R0915
Product Name Transistor, Bipolar, Npn, 80V, 1A, To-237-3; Transistor Polarity Nte Electronics
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697470P - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-Line
View Details
45 V, 1 A PNP medium power transistors - BC51-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Single Bipolar Transistors - BCP5316E6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-261-4, TO-261AA
View Details
3 suppliers