NTE Electronics, Inc. Bipolar Transistor, Pnp, -35V, To-3; Transistor Polarity Nte Electronics NTE104

Description
BIPOLAR TRANSISTOR, PNP, -35V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:35V; Continuous Collector Current:10A; Power Dissipation:90W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -35V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:35V; Continuous Collector Current:10A; Power Dissipation:90W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -35V, To-3; Transistor Polarity Nte Electronics - 31C2605 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -35V, To-3; Transistor Polarity Nte Electronics
31C2605
Bipolar Transistor, Pnp, -35V, To-3; Transistor Polarity Nte Electronics 31C2605
BIPOLAR TRANSISTOR, PNP, -35V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:35V; Continuous Collector Current:10A; Power Dissipation:90W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -35V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:35V; Continuous Collector Current:10A; Power Dissipation:90W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE104
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE104
TRANS PNP 35V 10A TO3

TRANS PNP 35V 10A TO3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 31C2605 NTE104
Product Name Bipolar Transistor, Pnp, -35V, To-3; Transistor Polarity Nte Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type TO-3
IC(max) 10000 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data