NTE Electronics, Inc. Disc Thermostat, Snap Action, 15/5 Degree; Switching Temperature Nte Electronics NTE-DTO60

Description
DISC THERMOSTAT, SNAP ACTION, 15/5 DEGREE; Switching Temperature:15°C; Reset Temperature:5°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A at 250VAC; Product Range:-RoHS Compliant: Yes
Datasheet
Description
DISC THERMOSTAT, SNAP ACTION, 15/5 DEGREE; Switching Temperature:15°C; Reset Temperature:5°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A at 250VAC; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Thermostat, Snap Action, 15/5 Degree; Switching Temperature Nte Electronics - 64T5356 - Newark, An Avnet Company
Chicago, IL, United States
Disc Thermostat, Snap Action, 15/5 Degree; Switching Temperature Nte Electronics
64T5356
Disc Thermostat, Snap Action, 15/5 Degree; Switching Temperature Nte Electronics 64T5356
DISC THERMOSTAT, SNAP ACTION, 15/5 DEGREE; Switching Temperature:15°C; Reset Temperature:5°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A at 250VAC; Product Range:-RoHS Compliant: Yes

DISC THERMOSTAT, SNAP ACTION, 15/5 DEGREE; Switching Temperature:15°C; Reset Temperature:5°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A at 250VAC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 64T5356
Product Name Disc Thermostat, Snap Action, 15/5 Degree; Switching Temperature Nte Electronics
Set Point Range 59 F (15 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard - Typ 8801 – 8804 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Hex Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details