NTE Electronics, Inc. Cap, Alu Elec, 10Uf, 63V, Rad; Capacitance Nte Electronics NEV10M63BA

Description
CAP, ALU ELEC, 10UF, 63V, RAD; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:NEV; Product Diameter:5mm; Lead Spacing:2mm; Product Height:11mm RoHS Compliant: Yes
Description
CAP, ALU ELEC, 10UF, 63V, RAD; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:NEV; Product Diameter:5mm; Lead Spacing:2mm; Product Height:11mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 10Uf, 63V, Rad; Capacitance Nte Electronics - 33C5630 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 10Uf, 63V, Rad; Capacitance Nte Electronics
33C5630
Cap, Alu Elec, 10Uf, 63V, Rad; Capacitance Nte Electronics 33C5630
CAP, ALU ELEC, 10UF, 63V, RAD; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:NEV; Product Diameter:5mm; Lead Spacing:2mm; Product Height:11mm RoHS Compliant: Yes

CAP, ALU ELEC, 10UF, 63V, RAD; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:NEV; Product Diameter:5mm; Lead Spacing:2mm; Product Height:11mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5630
Product Name Cap, Alu Elec, 10Uf, 63V, Rad; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details