NTE Electronics, Inc. Through-Hole 50V 1pF Capacitor CK-05

Description
CAP KIT- 50V CERAMIC DISC / Ceramic Capacitor Kit 1pF ~ 0.1µF 50V Through Hole 120 Pieces (30 Values - 4 Each) Product overview: CK-05 from NTE Electronics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 1pF, Capacitor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 63-CK-05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP KIT- 50V CERAMIC DISC / Ceramic Capacitor Kit 1pF ~ 0.1µF 50V Through Hole 120 Pieces (30 Values - 4 Each) Product overview: CK-05 from NTE Electronics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 1pF, Capacitor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 63-CK-05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 50V 1pF Capacitor
63-CK-05
Through-Hole 50V 1pF Capacitor 63-CK-05
CAP KIT- 50V CERAMIC DISC / Ceramic Capacitor Kit 1pF ~ 0.1µF 50V Through Hole 120 Pieces (30 Values - 4 Each) Product overview: CK-05 from NTE Electronics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 1pF, Capacitor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 63-CK-05 can be used for catalog matching and distributor lookup.

CAP KIT- 50V CERAMIC DISC / Ceramic Capacitor Kit 1pF ~ 0.1µF 50V Through Hole 120 Pieces (30 Values - 4 Each) Product overview: CK-05 from NTE Electronics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 1pF, Capacitor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 63-CK-05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Kits - Capacitor Kits - 1052136-CK-05 - Win Source Electronics
Laguna Hills, CA, United States
Kits - Capacitor Kits
1052136-CK-05
Kits - Capacitor Kits 1052136-CK-05
Win Source Part Number: 1052136-CK-05 Category: Kits>Capacitor Kits Series: 89000 Package: Bag Applications: General Purpose Standard Package: 1 Tolerance: ±0.5pF, ±10%, ±20%, -20%, +80% Voltage - Rated: 50V Kit Type: Ceramic Capacitance Range: 1pF ~ 0.1µF Mounting Type: Through Hole Alternative Parts (Cross-Reference): CK-05CK05; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8532.23.0060 Mfr: NTE Electronics, Inc Other Names: 2368-CK-05 RoHS Status: RoHS non-compliant Quantity: 120 Pieces (30 Values - 4 Each) Packages Included: Radial

Win Source Part Number: 1052136-CK-05
Category: Kits>Capacitor Kits
Series: 89000
Package: Bag
Applications: General Purpose
Standard Package: 1
Tolerance: ±0.5pF, ±10%, ±20%, -20%, +80%
Voltage - Rated: 50V
Kit Type: Ceramic
Capacitance Range: 1pF ~ 0.1µF
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): CK-05CK05;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8532.23.0060
Mfr: NTE Electronics, Inc
Other Names: 2368-CK-05
RoHS Status: RoHS non-compliant
Quantity: 120 Pieces (30 Values - 4 Each)
Packages Included: Radial

Buy Now Datasheet
Capacitor Kit, 50V Ceramic Disc Capacitors, 1Pf To 0.01Uf; Kit Contents Nte Electronics - 73C8223 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Kit, 50V Ceramic Disc Capacitors, 1Pf To 0.01Uf; Kit Contents Nte Electronics
73C8223
Capacitor Kit, 50V Ceramic Disc Capacitors, 1Pf To 0.01Uf; Kit Contents Nte Electronics 73C8223
CAPACITOR KIT, 50V CERAMIC DISC CAPACITORS, 1PF TO 0.01UF; Kit Contents:50V Ceramic Disc Capacitors; Product Range:- RoHS Compliant: NA

CAPACITOR KIT, 50V CERAMIC DISC CAPACITORS, 1PF TO 0.01UF; Kit Contents:50V Ceramic Disc Capacitors; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 63-CK-05 1052136-CK-05 73C8223
Product Name Through-Hole 50V 1pF Capacitor Kits - Capacitor Kits Capacitor Kit, 50V Ceramic Disc Capacitors, 1Pf To 0.01Uf; Kit Contents Nte Electronics
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;1000pF;Multilayer;Radial;200WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186292 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details