NTE Electronics, Inc. Film Capacitors CFC-6

Description
CAP-CEILING FAN 6UFD
Datasheet
Description
CAP-CEILING FAN 6UFD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - CFC-6 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CFC-6
Film Capacitors CFC-6
CAP-CEILING FAN 6UFD

CAP-CEILING FAN 6UFD

Supplier's Site Datasheet
Cap, Film, Pet, 6Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics - 33C4434 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 6Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics
33C4434
Cap, Film, Pet, 6Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics 33C4434
CAP, FILM, PET, 6UF, 250V, WIRE LEADED; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:6µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes

CAP, FILM, PET, 6UF, 250V, WIRE LEADED; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:6µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CFC-6 33C4434
Product Name Film Capacitors Cap, Film, Pet, 6Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF1R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details