NTE Electronics, Inc. Ceramic Capacitor, 3000Pf, 1000V, Z5V, Disc; Capacitance Nte Electronics 90230

Description
CERAMIC CAPACITOR, 3000PF, 1000V, Z5V, DISC; Capacitance:3000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 3000PF, 1000V, Z5V, DISC; Capacitance:3000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 3000Pf, 1000V, Z5V, Disc; Capacitance Nte Electronics - 33C9092 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3000Pf, 1000V, Z5V, Disc; Capacitance Nte Electronics
33C9092
Ceramic Capacitor, 3000Pf, 1000V, Z5V, Disc; Capacitance Nte Electronics 33C9092
CERAMIC CAPACITOR, 3000PF, 1000V, Z5V, DISC; Capacitance:3000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 3000PF, 1000V, Z5V, DISC; Capacitance:3000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C9092
Product Name Ceramic Capacitor, 3000Pf, 1000V, Z5V, Disc; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers