NTE Electronics, Inc. Cap, Cer, Y5V, 0.1Uf, 50V, Radial; Capacitance Nte Electronics 89410

Description
CAP, CER, Y5V, 0.1UF, 50V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Lead Spacing:4.5mm; Capacitor Terminals:PC Pin; Product Range:89000 Series; Series Name:89000 RoHS Compliant: Yes
Datasheet
Description
CAP, CER, Y5V, 0.1UF, 50V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Lead Spacing:4.5mm; Capacitor Terminals:PC Pin; Product Range:89000 Series; Series Name:89000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Cer, Y5V, 0.1Uf, 50V, Radial; Capacitance Nte Electronics - 33C9034 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, Y5V, 0.1Uf, 50V, Radial; Capacitance Nte Electronics
33C9034
Cap, Cer, Y5V, 0.1Uf, 50V, Radial; Capacitance Nte Electronics 33C9034
CAP, CER, Y5V, 0.1UF, 50V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Lead Spacing:4.5mm; Capacitor Terminals:PC Pin; Product Range:89000 Series; Series Name:89000 RoHS Compliant: Yes

CAP, CER, Y5V, 0.1UF, 50V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Lead Spacing:4.5mm; Capacitor Terminals:PC Pin; Product Range:89000 Series; Series Name:89000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C9034
Product Name Cap, Cer, Y5V, 0.1Uf, 50V, Radial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details